Littelfuse, Inc. 12A 450V Circuit Protection Fuse 0505012.MXEP

Description
Fuse Miniature Fast Acting 12A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505012.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 12A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505012.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 450V Circuit Protection Fuse
139-0505012.MXEP
12A 450V Circuit Protection Fuse 139-0505012.MXEP
Fuse Miniature Fast Acting 12A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505012.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 12A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505012.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 988890-0505012.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
988890-0505012.MXEP
Circuit Protection - Fuses 988890-0505012.MXEP
Win Source Part Number: 988890-0505012.MXEP Category: Circuit Protection>Fuses Series: 505 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 450 V Voltage Rating - DC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 20kA AC, 1kA DC Melting I2t: 192 DC Cold Resistance: 0.0117 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0505012.MXEP-ND,F162 7,0505012MXEP,-1024- 0505012.MXEP Approval Agency: CE, cULus, SEMKO

Win Source Part Number: 988890-0505012.MXEP
Category: Circuit Protection>Fuses
Series: 505
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 450 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA AC, 1kA DC
Melting I2t: 192
DC Cold Resistance: 0.0117 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0505012.MXEP-ND,F1627,0505012MXEP,-1024-0505012.MXEP
Approval Agency: CE, cULus, SEMKO

Buy Now Datasheet
Fuses - F1627-ND - DigiKey
Thief River Falls, MN, United States
"12A 450V AC 250V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"12A 450V AC 250V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse - 56P4453 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse
56P4453
Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse 56P4453
CARTRIDGE FUSE, FAST ACTING, 12A, 450V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 12A, 450V; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0505012.MXEP
FUSE CERM 12A 450VAC 250VDC 3AB

FUSE CERM 12A 450VAC 250VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0505012.MXEP 988890-0505012.MXEP F1627-ND 56P4453 0505012.MXEP
Product Name 12A 450V Circuit Protection Fuse Circuit Protection - Fuses Fuses Cartridge Fuse, Fast Acting, 12A, 450V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; SEMKO
Rated Voltage 250 volts 450 volts 450 volts 450 volts
Rated Current 12 amps 12 amps 12 amps 12 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 600 volts
View Details
Fuses - 002311402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details