Littelfuse, Inc. 10A 450V Circuit Protection Fuse 0505010.MXEP

Description
Fuse Miniature Fast Acting 10A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505010.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Fast Acting 10A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505010.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 450V Circuit Protection Fuse
139-0505010.MXEP
10A 450V Circuit Protection Fuse 139-0505010.MXEP
Fuse Miniature Fast Acting 10A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505010.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 10A 450V Axial 6.3 X 32mm Ceramic Bulk CE/SEMKO/cULus Product overview: 0505010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 450V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 450V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0505010.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3261-ND - DigiKey
Thief River Falls, MN, United States
"10A 450V AC 250V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 450V AC 250V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 450V; Blow Characteristic Littelfuse - 01P9411 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 450V; Blow Characteristic Littelfuse
01P9411
Cartridge Fuse, Fast Acting, 10A, 450V; Blow Characteristic Littelfuse 01P9411
CARTRIDGE FUSE, FAST ACTING, 10A, 450V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 450V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:450V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:505 Series; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0505010.MXEP
FUSE CERM 10A 450VAC 250VDC 3AB

FUSE CERM 10A 450VAC 250VDC 3AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0505010.MXEP F3261-ND 01P9411 0505010.MXEP
Product Name 10A 450V Circuit Protection Fuse Fuses Cartridge Fuse, Fast Acting, 10A, 450V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting AXIAL Through Hole
Approvals / Standards RoHS UL; SEMKO
Rated Voltage 250 volts 450 volts 450 volts
Rated Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-J1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details