Littelfuse, Inc. Circuit Protection - Fuses 0504030.MXEP

Description
Win Source Part Number: 1361439-0504030.MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 504 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 500 V Voltage Rating - DC: 420 V Fuse Type: Cartridge, Ceramic Breaking Capacity @ Rated Voltage: 200A AC, 400A DC Melting I²t: 2600 Approval Agency: CE, cURus DC Cold Resistance: 0.0031 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361439-0504030.MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 504 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 500 V Voltage Rating - DC: 420 V Fuse Type: Cartridge, Ceramic Breaking Capacity @ Rated Voltage: 200A AC, 400A DC Melting I²t: 2600 Approval Agency: CE, cURus DC Cold Resistance: 0.0031 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361439-0504030.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361439-0504030.MXEP
Circuit Protection - Fuses 1361439-0504030.MXEP
Win Source Part Number: 1361439-0504030.MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 504 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Voltage Rating - AC: 500 V Voltage Rating - DC: 420 V Fuse Type: Cartridge, Ceramic Breaking Capacity @ Rated Voltage: 200A AC, 400A DC Melting I²t: 2600 Approval Agency: CE, cURus DC Cold Resistance: 0.0031 Ohms

Win Source Part Number: 1361439-0504030.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 504
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Voltage Rating - AC: 500 V
Voltage Rating - DC: 420 V
Fuse Type: Cartridge, Ceramic
Breaking Capacity @ Rated Voltage: 200A AC, 400A DC
Melting I²t: 2600
Approval Agency: CE, cURus
DC Cold Resistance: 0.0031 Ohms

Buy Now Datasheet
Fuses - 0504030.MXEP-ND - DigiKey
Thief River Falls, MN, United States
"30A 500V AC 420V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"30A 500V AC 420V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
30A 500V Circuit Protection Fuse
139-0504030.MXEP
30A 500V Circuit Protection Fuse 139-0504030.MXEP
Fuse Miniature 30A 500V Axial 6.3 X 32mm Ceramic Bulk Product overview: 0504030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0504030.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature 30A 500V Axial 6.3 X 32mm Ceramic Bulk Product overview: 0504030.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0504030.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0504030.MXEP
FUSE CERM 30A 500VAC 420VDC 3AB

FUSE CERM 30A 500VAC 420VDC 3AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361439-0504030.MXEP 0504030.MXEP-ND 139-0504030.MXEP 0504030.MXEP
Product Name Circuit Protection - Fuses Fuses 30A 500V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635113 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers