Win Source Part Number: 960848-0504025.MXEP
Category: Circuit Protection>Fuses
Series: 504
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500 V
Voltage Rating - DC: 420 V
Breaking Capacity @ Rated Voltage: 200A AC, 400A DC
Melting I2t: 1500
DC Cold Resistance: 0.00395 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 25 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0504025.MXEP
Approval Agency: CE, cURus
"25A 500V AC 420V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Axial Lead Cartridge Fuses Product overview: 0504025.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0504025.MXEP can be used for catalog matching and distributor lookup.
FUSE CERM 25A 500VAC 420VDC 3AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 960848-0504025.MXEP | 0504025.MXEP-ND | 139-0504025.MXEP | 0504025.MXEP |
| Product Name | Circuit Protection - Fuses | Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole |