15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, FAST ACTING, 15A, 32VDC, 1206; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 15A, 32VDC, 1206; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE BOARD MOUNT 15A 32VDC 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F11322TR-ND | 52AC8016 | 0501015.WRA |
| Product Name | Fuses | Fuse, Fast Acting, 15A, 32Vdc, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |