15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
15A 32V Fast Fuse, 1206 Ceramic SMD, Tape & Reel Product overview: 0501015.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501015.WR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 15A 32VDC 1206
FUSE, SMD, 15A, 1206, FAST ACTING; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, SMD, 15A, 1206, FAST ACTING, FULL REEL; Fuse Current:15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Body Material:Ceramic RoHS Compliant: Yes
150A SMD Fuse 15A 32V 1206 Fuses ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2919CT-ND | 139-0501015.WR | 0501015.WR | 01P9409 | 28X4630 | 0501015.WR |
| Product Name | Fuses | SMD 15A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 15A, 1206, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 15A, 1206, Fast Acting, Full Reel; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Rated Breaking Capacity | 150 amps | 150 amps | 150 amps |