Littelfuse, Inc. SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse 0501012.

Description
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet
Description
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse - 0501012. - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse
0501012.
SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse 0501012.
The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

The 501 Series is a 100% Lead-free, RoHS compliant and Halogen-free fuse series designed specifically to provide over-current protection to circuits that operate under high working ambient temperatures up to 150ºC.The general design ensures excellent temperature stability and performance reliability.The high I2t values which is typical in the Littelfuse Ceramic Fuse family, ensure high inrush current withstand capability. Operating temperature from -55°C to +150°C Designed to provide over-current protection in high current voltage regulator module (VRM) applications 100% Lead-free, Halogen-free and RoHS compliant Suitable for leaded and lead-free reflow or wave soldering

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0501012.
Product Name SlimLine Lead-free, Halogen-free, High Current, High Temp. Very Fast-Acting Ceramic Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details