Littelfuse, Inc. Fuses 0501012.WRA

Description
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11321TR-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F11321DKR-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - F11321CT-ND - DigiKey
Thief River Falls, MN, United States
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 0501012.WRA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0501012.WRA
Circuit Protection - Fuses 0501012.WRA
FUSE BOARD MOUNT 12A 32VDC 1206

FUSE BOARD MOUNT 12A 32VDC 1206

Supplier's Site
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse - 52AC8015 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse
52AC8015
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse 52AC8015
FUSE, FAST ACTING, 12A, 32VDC, 1206; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 12A, 32VDC, 1206; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse - 70AC6342 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse
70AC6342
Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse 70AC6342
FUSE, FAST ACTING, 12A, 32VDC, 1206; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 12A, 32VDC, 1206; Fuse Current:12A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F11321TR-ND 0501012.WRA 52AC8015
Product Name Fuses Circuit Protection - Fuses Fuse, Fast Acting, 12A, 32Vdc, 1206; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details