12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000215-0501012.WR
Packaging: Reel - TR
Current Rating: 12A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 150A
Approvals: CSA, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C
Nominal Melting - I2t: 20.341
Nominal Cold Resistance: 0.00321 Ohm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Fuse Chip Fast Acting 12A 32V SMD Solder Pad 1206 Ceramic T/R CSA/UL Product overview: 0501012.WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501012.WR can be used for catalog matching and distributor lookup.
FUSE, FAST ACTING, 12A, 1206; Fuse Current:12A; Product Range:501 Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity CurrentRoHS Compliant: Yes
FUSE BOARD MOUNT 12A 32VDC 1206
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1626TR-ND | 1000215-0501012.WR | 139-0501012.WR | 38AC2676 | 0501012.WR |
| Product Name | Fuses | Fuses - 0501012.WR | SMD 12A 32V Circuit Protection Fuse | Fuse, Fast Acting, 12A, 1206; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Surface Mount | ||
| Approvals / Standards | UL; CSA | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |