10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
10A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904598-0501010.WRA
Series: 501A
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0501010.WRA, F11320CT, F11320TR, F11320DKR
Fuse Chip Fast Acting 10A 32V SMD Solder Pad 1206 3.2 X 1.63 X 0.835mm Ceramic Product overview: 0501010.WRA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0501010.WRA can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 10A 32VDC 1206
FUSE, FAST ACTING, 10A, 32VDC, 1206; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 10A, 32VDC, 1206; Fuse Current:10A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206 (3216 Metric); Product Range:501 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F11320DKR-ND | 904598-0501010.WRA | 139-0501010.WRA | 0501010.WRA | 52AC8014 |
| Product Name | Fuses | Fuses - 0501010.WRA | SMD 10A 32V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Fast Acting, 10A, 32Vdc, 1206; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Approvals / Standards | CSA | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |