Littelfuse, Inc. Fuses 0498200.MXT

Description
200A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
200A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498200.MXT-ND - DigiKey
Thief River Falls, MN, United States
200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

200A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse, 200A, 32VDC - 45973 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse, 200A, 32VDC
45973
Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse, 200A, 32VDC 45973
Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Singapore, Singapore
Automotive 200A 32V Circuit Protection Fuse
139-0498200.MXT
Automotive 200A 32V Circuit Protection Fuse 139-0498200.MXT
Fuse Slow Blow Acting 200A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Automotive UL Product overview: 0498200.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498200.MXT can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 200A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Automotive UL Product overview: 0498200.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 200A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498200.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498200.MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498200.MXT
Circuit Protection - Fuses 0498200.MXT
FUSE AUTO 200A 32VDC AUTO LINK

FUSE AUTO 200A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0498200.MXT-ND 45973 139-0498200.MXT 0498200.MXT
Product Name Fuses Littelfuse 0498200.MXT Clear MIDI® Bolt-Down Fuse, 200A, 32VDC Automotive 200A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material PA-6/66
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers