200A AC 32V DC Fuse Automotive Bolt Mount Auto Link
High Current Fuses Product overview: 0498200.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498200.MXM6 can be used for catalog matching and distributor lookup.
FUSE AUTO 200A 32VDC AUTO LINK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0498200.MXM6-ND | 139-0498200.MXM6 | 0498200.MXM6 |
| Product Name | Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Breaking Capacity | 1000 amps | 1000 amps |