This 175 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
High Current Fuses Product overview: 0498175.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498175.MXM6 can be used for catalog matching and distributor lookup.
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 175A 32VDC AUTO LINK
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498175.MXM6 | 139-0498175.MXM6 | 0498175.MXM6-ND | 0498175.MXM6 |
| Product Name | MIDI® Time Lag 32V Automotive Bolt-Down Fuse | Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | |||
| Mounting | Bolt-Down | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 32 volts | 32 volts |