MIDI® Time Lag 32V Automotive Bolt-Down Fuse
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 175A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0498175.MX1M6 | 0498175.MX1M6-ND | 0498175.MX1M6 |
| Product Name | MIDI® Time Lag 32V Automotive Bolt-Down Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | ||
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |