Littelfuse, Inc. Fuses 0498150.TXN

Description
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498150.TXN-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
150A Circuit Protection Fuse
139-0498150.TXN
150A Circuit Protection Fuse 139-0498150.TXN
FUSE AUTO 150A 32VDC AUTO LINK Product overview: 0498150.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.TXN can be used for catalog matching and distributor lookup.

FUSE AUTO 150A 32VDC AUTO LINK Product overview: 0498150.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0498150.TXN
Circuit Protection - Fuses 0498150.TXN
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498150.TXN-ND 139-0498150.TXN 0498150.TXN
Product Name Fuses 150A Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Miniature 5 X 30 with Indicator Cylinder Fuses - 0.032M5x30M - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers