Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXTM6

Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498150.MXTM6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498150.MXTM6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXTM6
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Singapore, Singapore
Automotive 150A Circuit Protection Fuse
139-0498150.MXTM6
Automotive 150A Circuit Protection Fuse 139-0498150.MXTM6
Fuse 150A Automotive Product overview: 0498150.MXTM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXTM6 can be used for catalog matching and distributor lookup.

Fuse 150A Automotive Product overview: 0498150.MXTM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXTM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498150.MXTM6-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498150.MXTM6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498150.MXTM6
Circuit Protection - Fuses 0498150.MXTM6
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0498150.MXTM6 139-0498150.MXTM6 0498150.MXTM6-ND 0498150.MXTM6
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Automotive 150A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data