Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXT

Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498150.MXT - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498150.MXT
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXT
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Singapore, Singapore
Automotive 150A 32V Circuit Protection Fuse
139-0498150.MXT
Automotive 150A 32V Circuit Protection Fuse 139-0498150.MXT
Fuse Slow Blow Acting 150A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Automotive UL Product overview: 0498150.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXT can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 150A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Automotive UL Product overview: 0498150.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse, 150A, 32VDC - 45972 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse, 150A, 32VDC
45972
Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse, 150A, 32VDC 45972
Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Fuses - 0498150.MXT-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498150.MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498150.MXT
Circuit Protection - Fuses 0498150.MXT
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0498150.MXT 139-0498150.MXT 45972 0498150.MXT-ND 0498150.MXT
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Automotive 150A 32V Circuit Protection Fuse Littelfuse 0498150.MXT Clear MIDI® Bolt-Down Fuse, 150A, 32VDC Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 002635011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers