Manufacturer: Littelfuse Inc.
Win Source Part Number: 814082-0498150.MXT-C
Mounting Style: Bolt Mount
Color: Gray
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 81900
Approvals: UR
DC Cold Resistance: 0.000323 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 150A
Breaking Capacity at Rated Voltage: 1kA
High Current Fuses Product overview: 0498150.MXT-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXT-CN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 814082-0498150.MXT-CN | 139-0498150.MXT-CN |
| Product Name | Fuses - 0498150.MXT-CN | Circuit Protection Fuse |
| Mounting | Bolt Mount |