Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXM6

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498150.MXM6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498150.MXM6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.MXM6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Singapore, Singapore
Automotive 150A 32V Circuit Protection Fuse
139-0498150.MXM6
Automotive 150A 32V Circuit Protection Fuse 139-0498150.MXM6
Fuse Automotive Slow Blow Acting 150A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Product overview: 0498150.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXM6 can be used for catalog matching and distributor lookup.

Fuse Automotive Slow Blow Acting 150A 32V Bolt Down 41 X 12 X 8.3mm Thermoplastic Product overview: 0498150.MXM6 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.MXM6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361566-0498150.MXM6 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361566-0498150.MXM6
Circuit Protection - Fuses 1361566-0498150.MXM6
Win Source Part Number: 1361566-0498150.MXM6 Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 150 A Color: Gray Voltage Rating - DC: 32 V Fuse Type: Automotive Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 81900 DC Cold Resistance: 0.323 Ohms

Win Source Part Number: 1361566-0498150.MXM6
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 150 A
Color: Gray
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 81900
DC Cold Resistance: 0.323 Ohms

Buy Now Datasheet
Fuses - 0498150.MXM6-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0498150.MXM6
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0498150.MXM6 139-0498150.MXM6 1361566-0498150.MXM6 0498150.MXM6-ND 0498150.MXM6
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Automotive 150A 32V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details