Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.M

Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498150.M - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498150.M
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498150.M
This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 150 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Singapore, Singapore
150A 1000A Circuit Protection Fuse
139-0498150.M
150A 1000A Circuit Protection Fuse 139-0498150.M
Electric Fuse, 150A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498150.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.M can be used for catalog matching and distributor lookup.

Electric Fuse, 150A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498150.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4958-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Automotive Fuse; Blow Characteristic Littelfuse - 12J3805 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J3805
Automotive Fuse; Blow Characteristic Littelfuse 12J3805
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:150A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:150A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0498150.M - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0498150.M
TVS/Fuse/Board Level Protection >> Automotive Fuses 0498150.M
32V 2kA@32V Jcase Cartridge Fuse,Automotive Fuses 150A - Automotive Fuses ROHS

32V 2kA@32V Jcase Cartridge Fuse,Automotive Fuses 150A - Automotive Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498150.M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498150.M
Circuit Protection - Fuses 0498150.M
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498150.M 139-0498150.M F4958-ND 12J3805 0498150.M 0498150.M
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse 150A 1000A Circuit Protection Fuse Fuses Automotive Fuse; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Automotive Fuses Circuit Protection - Fuses
Fuse Type Automotive Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS
Fuse Material Thermoplastic
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data