Win Source Part Number: 1163896-0498150.M-CN
Category: Circuit Protection>Fuses
Series: MIDI® 498
Color: Gray
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 81900
DC Cold Resistance: 0.000323 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 150 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498150.M-CN
Approval Agency: UR
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link
High Current Fuses Product overview: 0498150.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498150.M-CN can be used for catalog matching and distributor lookup.
FUSE AUTO 150A 32VDC AUTO LINK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1163896-0498150.M-CN | 0498150.M-CN-ND | 139-0498150.M-CN | 0498150.M-CN |
| Product Name | Circuit Protection - Fuses | Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount |