Manufacturer: Littelfuse Inc.
Win Source Part Number: 808588-0498125.MXT-C
Mounting Style: Bolt Mount
Color: Pink
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 73300
Approvals: UR
DC Cold Resistance: 0.000394 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
Manufacturer Package: Auto Link
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 125A
Breaking Capacity at Rated Voltage: 1kA
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link
High Current Fuses Product overview: 0498125.MXT-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498125.MXT-CN can be used for catalog matching and distributor lookup.
FUSE AUTO 125A 32VDC AUTO LINK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808588-0498125.MXT-CN | 0498125.MXT-CN-ND | 139-0498125.MXT-CN | 0498125.MXT-CN |
| Product Name | Fuses - 0498125.MXT-CN | Fuses | Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount |