125A AC 32V DC Fuse Automotive Bolt Mount Auto Link
High Current Fuses Product overview: 0498125.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498125.M-CN can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853292-0498125.M-CN
Series: MIDI® 498
Features: 125 A AC 32 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.10.0040
FUSE AUTO 125A 32VDC AUTO LINK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498125.M-CN-ND | 139-0498125.M-CN | 853292-0498125.M-CN | 0498125.M-CN |
| Product Name | Fuses | Circuit Protection Fuse | Fuses - 0498125.M-CN | Circuit Protection - Fuses |
| Mounting | Bolt Mount |