Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498100.MXT

Description
This 100 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 100 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498100.MXT - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498100.MXT
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498100.MXT
This 100 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 100 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse, 100A, 32VDC - 45970 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse, 100A, 32VDC
45970
Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse, 100A, 32VDC 45970
Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Fuses - 0498100.MXT-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 100A 32V Circuit Protection Fuse
139-0498100.MXT
Automotive 100A 32V Circuit Protection Fuse 139-0498100.MXT
Fuse Slow Blow Acting 100A 32V Bolt Down 41 X 12 X 8mm Automotive UL Product overview: 0498100.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXT can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 100A 32V Bolt Down 41 X 12 X 8mm Automotive UL Product overview: 0498100.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498100.MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498100.MXT
Circuit Protection - Fuses 0498100.MXT
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0498100.MXT 45970 0498100.MXT-ND 139-0498100.MXT 0498100.MXT
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Littelfuse 0498100.MXT Clear MIDI® Bolt-Down Fuse, 100A, 32VDC Fuses Automotive 100A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Fuse Material PA-6/66
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 486-1981-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers