Littelfuse, Inc. Fuses 0498100.MXM6-CN

Description
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0498100.MXM6-CN-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0498100.MXM6-CN
Circuit Protection Fuse 139-0498100.MXM6-CN
High Current Fuses Product overview: 0498100.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXM6-CN can be used for catalog matching and distributor lookup.

High Current Fuses Product overview: 0498100.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.MXM6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361565-0498100.MXM6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361565-0498100.MXM6-CN
Circuit Protection - Fuses 1361565-0498100.MXM6-CN
Win Source Part Number: 1361565-0498100.MXM6 -CN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Package / Case: Auto Link HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm) ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 51300 Approval Agency: UR DC Cold Resistance: 0.000457 Ohms California Prop 65: Warning Information Mounting Type: Bolt Mount

Win Source Part Number: 1361565-0498100.MXM6-CN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Package / Case: Auto Link
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.327" H (41.00mm x 12.00mm x 8.30mm)
ECCN: EAR99
Current Rating (Amps): 100 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 51300
Approval Agency: UR
DC Cold Resistance: 0.000457 Ohms
California Prop 65: Warning Information
Mounting Type: Bolt Mount

Buy Now Datasheet
Circuit Protection - Fuses 0498100.MXM6-CN
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0498100.MXM6-CN-ND 139-0498100.MXM6-CN 1361565-0498100.MXM6-CN 0498100.MXM6-CN
Product Name Fuses Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data