This 100 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Win Source Part Number: 1361574-0498100.M
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100 A
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Approval Agency: UL
DC Cold Resistance: 0.00045 Ohms
Electric Fuse, Time Lag Blow, 100A, 32VDC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0498100.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498100.M can be used for catalog matching and distributor lookup.
FUSE AUTO 100A 32VDC AUTO LINK
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:100A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Type:Time Delay; Interrupting Capacity:1000A RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498100.M | F3093-ND | 1740672 | 1361574-0498100.M | 139-0498100.M | 0498100.M | 12J3803 |
| Product Name | MIDI® Time Lag 32V Automotive Bolt-Down Fuse | Fuses | Car Fuses | Circuit Protection - Fuses | 100A 1000A Circuit Protection Fuse | Circuit Protection - Fuses | Automotive Fuse; Blow Characteristic Littelfuse |
| Fuse Type | Automotive | ||||||
| Mounting | Bolt-Down | Bolt Mount | Bolt Mount | ||||
| Approvals / Standards | RoHS | UL | RoHS; UL | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps |