Littelfuse, Inc. 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box 04980932.X

Description
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980932.X) holds two MIDI® or BF1 fuses (sold separately) and includes caps and seals to meet your application requirements.The sealed, waterproof fuse box carries IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 2-pole fuse holder configuration accepts MIDI® fuses (sold separately) Includes a 4 AWG input seal and a 4 AWG input cap Comes with two 8-10 AWG output seals, two 6-8 AWG output seals, one cavity plug, and one output cap
Request a Quote Datasheet
Description
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980932.X) holds two MIDI® or BF1 fuses (sold separately) and includes caps and seals to meet your application requirements.The sealed, waterproof fuse box carries IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 2-pole fuse holder configuration accepts MIDI® fuses (sold separately) Includes a 4 AWG input seal and a 4 AWG input cap Comes with two 8-10 AWG output seals, two 6-8 AWG output seals, one cavity plug, and one output cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box - 04980932.X - Littelfuse, Inc.
Rosemont, IL, United States
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box
04980932.X
58 V 200 A Waterproof MIDI® Fuse Power Distribution Box 04980932.X
The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980932.X) holds two MIDI® or BF1 fuses (sold separately) and includes caps and seals to meet your application requirements.The sealed, waterproof fuse box carries IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 2-pole fuse holder configuration accepts MIDI® fuses (sold separately) Includes a 4 AWG input seal and a 4 AWG input cap Comes with two 8-10 AWG output seals, two 6-8 AWG output seals, one cavity plug, and one output cap

The MDB Series 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box is an internally bussed fuse holder designed for the high current loads and harsh conditions typically seen in applications such as construction vehicles and agricultural equipment. Effectively acting as a power distribution module, this rugged fuse box (04980932.X) holds two MIDI® or BF1 fuses (sold separately) and includes caps and seals to meet your application requirements.The sealed, waterproof fuse box carries IPX7 and IPX9K ratings, making it ideal for applications close to the battery or for mounting in exposed locations. To keep the sealed cover securely in place, the MDB Series fuse holder features AssureLatch™ yellow positive-sealing latches. 2-pole fuse holder configuration accepts MIDI® fuses (sold separately) Includes a 4 AWG input seal and a 4 AWG input cap Comes with two 8-10 AWG output seals, two 6-8 AWG output seals, one cavity plug, and one output cap

Datasheet
Singapore, Singapore
Circuit Protection Fuse
140-04980932.X
Circuit Protection Fuse 140-04980932.X
Fuse Holder with Caps and Seals Product overview: 04980932.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-04980932.X can be used for catalog matching and distributor lookup.

Fuse Holder with Caps and Seals Product overview: 04980932.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-04980932.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 04980932.X 140-04980932.X
Product Name 58 V 200 A Waterproof MIDI® Fuse Power Distribution Box Circuit Protection Fuse
Mounting Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRK -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 30 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers