Littelfuse, Inc. Automotive Blade Fuse Holder, 1P, 200A; Fuse Holder Type Littelfuse 04980903ZXT

Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 200A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:MIDI; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:- RoHS Compliant: Yes
Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 200A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:MIDI; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Blade Fuse Holder, 1P, 200A; Fuse Holder Type Littelfuse - 74R0866 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 200A; Fuse Holder Type Littelfuse
74R0866
Automotive Blade Fuse Holder, 1P, 200A; Fuse Holder Type Littelfuse 74R0866
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 200A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:MIDI; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:- RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 200A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:200A; Fuse Size Held:MIDI; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:MIDI 498 Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 74R0866
Product Name Automotive Blade Fuse Holder, 1P, 200A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD105-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details