The Sensata/Airpax 6600 series Dip Thermostat, part number 95AJ5318, is a close-on-rise bimetallic thermostat designed for precise temperature control in various applications. It features an 8-pin DIP configuration, making it suitable for installation on printed circuit boards, and is compatible with auto-insertion equipment. The thermostat operates within a temperature range of 40°C to 120°C and is factory preset, ensuring reliable performance with a tolerance of ±5°C. This device can handle contact ratings of up to 1 amp at 120 VAC or 48 VDC, and it is capable of low-level switching down to 0.020 A at 5 VDC for up to 100,000 cycles. The thermostat is sealed for protection against wave soldering and cleaning processes, and it is moisture-proof, allowing it to withstand short-term exposure to water. It is also RoHS compliant and has received agency approvals from c-OUus and VDE. Applications for this thermostat include use in computers, automotive systems, and test equipment, where it can activate alarms, indicator lights, or control circuits. Its robust construction and testing standards make it a reliable choice for engineers seeking a compact and efficient thermal control solution.
DIP thermostat, close on rise, 100C
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 95AJ5318 |
| Product Name | Dip Thermostat, Close On Rise, 100C Sensata/airpax |