Littelfuse, Inc. Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse, 80A, 32VDC 0498080.MXT

Description
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
Request a Quote Datasheet
Description
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse, 80A, 32VDC - 45969 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse, 80A, 32VDC
45969
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse, 80A, 32VDC 45969
Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Fuses - 0498080.MXT-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 80A 32V Circuit Protection Fuse
139-0498080.MXT
Automotive 80A 32V Circuit Protection Fuse 139-0498080.MXT
Fuse Slow Blow Acting 80A 32V Bolt Down 41 X 12 X 8mm Thermoplastic Automotive UL Product overview: 0498080.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.MXT can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 80A 32V Bolt Down 41 X 12 X 8mm Thermoplastic Automotive UL Product overview: 0498080.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498080.MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498080.MXT
Circuit Protection - Fuses 0498080.MXT
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 45969 0498080.MXT-ND 139-0498080.MXT 0498080.MXT
Product Name Littelfuse 0498080.MXT Clear MIDI® Bolt-Down Fuse, 80A, 32VDC Fuses Automotive 80A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Material PA-6/66
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts
Rated Current 80 amps 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 004110137 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 160 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers