Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.H

Description
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498080.H - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498080.H
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498080.H
This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 80 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Tag Fuses - 2525755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2525755
Tag Fuses 2525755
Littelfuse 0498080.H Bolted Tag Fuse

Littelfuse 0498080.H Bolted Tag Fuse

Supplier's Site
Tag Fuses - 2525756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2525756P
Tag Fuses 2525756P
Littelfuse 0498080.H Bolted Tag Fuse

Littelfuse 0498080.H Bolted Tag Fuse

Supplier's Site
Tag Fuses - 2525756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2525756
Tag Fuses 2525756
Littelfuse 0498080.H Bolted Tag Fuse

Littelfuse 0498080.H Bolted Tag Fuse

Supplier's Site
Fuses - F7061-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 80A 32V Circuit Protection Fuse
139-0498080.H
Automotive 80A 32V Circuit Protection Fuse 139-0498080.H
Fuse Slow Blow Acting 80A 32V Bolt Down Bolt 41 X 12 X 8mm Automotive Product overview: 0498080.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.H can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 80A 32V Bolt Down Bolt 41 X 12 X 8mm Automotive Product overview: 0498080.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498080.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0498080.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498080.H
Circuit Protection - Fuses 0498080.H
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site
Bolt-Down Fuse, 80A, 32Vdc, Time Delay; Blow Characteristic Littelfuse - 18AC0781 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-Down Fuse, 80A, 32Vdc, Time Delay; Blow Characteristic Littelfuse
18AC0781
Bolt-Down Fuse, 80A, 32Vdc, Time Delay; Blow Characteristic Littelfuse 18AC0781
BOLT-DOWN FUSE, 80A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80A; Voltage Rating V DC:32V; Auto Blade Fuse Size:41mm x 12mm x 8.3mm; Product Range:MIDI 498 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

BOLT-DOWN FUSE, 80A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:80A; Voltage Rating V DC:32V; Auto Blade Fuse Size:41mm x 12mm x 8.3mm; Product Range:MIDI 498 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498080.H 2525755 F7061-ND 139-0498080.H 0498080.H 18AC0781
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Tag Fuses Fuses Automotive 80A 32V Circuit Protection Fuse Circuit Protection - Fuses Bolt-Down Fuse, 80A, 32Vdc, Time Delay; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 486-1332-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002313607 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 25 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers