Littelfuse, Inc. Circuit Protection - Fuses 0498070.MXM6-CN

Description
Win Source Part Number: 1361549-0498070.MXM6 -CN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Package / Case: Auto Link HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Current Rating (Amps): 70 A Color: Brown Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 24000 Approval Agency: UR DC Cold Resistance: 0.00072 Ohms California Prop 65: Warning Information Mounting Type: Bolt Mount
Request a Quote Datasheet
Description
Win Source Part Number: 1361549-0498070.MXM6 -CN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Package / Case: Auto Link HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Current Rating (Amps): 70 A Color: Brown Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 24000 Approval Agency: UR DC Cold Resistance: 0.00072 Ohms California Prop 65: Warning Information Mounting Type: Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361549-0498070.MXM6-CN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361549-0498070.MXM6-CN
Circuit Protection - Fuses 1361549-0498070.MXM6-CN
Win Source Part Number: 1361549-0498070.MXM6 -CN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: MIDI® 498 Package: Bulk Package / Case: Auto Link HTSUS: 8536.10.0040 Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Current Rating (Amps): 70 A Color: Brown Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 24000 Approval Agency: UR DC Cold Resistance: 0.00072 Ohms California Prop 65: Warning Information Mounting Type: Bolt Mount

Win Source Part Number: 1361549-0498070.MXM6-CN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Package / Case: Auto Link
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Current Rating (Amps): 70 A
Color: Brown
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 24000
Approval Agency: UR
DC Cold Resistance: 0.00072 Ohms
California Prop 65: Warning Information
Mounting Type: Bolt Mount

Buy Now Datasheet
Singapore, Singapore
32V Circuit Protection Fuse
139-0498070.MXM6-CN
32V Circuit Protection Fuse 139-0498070.MXM6-CN
High Current Fuses Bolt-down 32V Product overview: 0498070.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.MXM6-CN can be used for catalog matching and distributor lookup.

High Current Fuses Bolt-down 32V Product overview: 0498070.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.MXM6-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498070.MXM6-CN-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0498070.MXM6-CN
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1361549-0498070.MXM6-CN 139-0498070.MXM6-CN 0498070.MXM6-CN-ND 0498070.MXM6-CN
Product Name Circuit Protection - Fuses 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details