Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498070.MX1M6

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498070.MX1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498070.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498070.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498070.MX1M6-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498070.MX1M6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498070.MX1M6
Circuit Protection - Fuses 0498070.MX1M6
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498070.MX1M6 0498070.MX1M6-ND 0498070.MX1M6
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 004110305 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details