Littelfuse, Inc. 32V Circuit Protection Fuse 0498070.M-CN

Description
High Current Fuses Bolt-down 32V Product overview: 0498070.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Current Fuses Bolt-down 32V Product overview: 0498070.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.M-CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V Circuit Protection Fuse
139-0498070.M-CN
32V Circuit Protection Fuse 139-0498070.M-CN
High Current Fuses Bolt-down 32V Product overview: 0498070.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.M-CN can be used for catalog matching and distributor lookup.

High Current Fuses Bolt-down 32V Product overview: 0498070.M-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498070.M-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0498070.M-CN - 814078-0498070.M-CN - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0498070.M-CN
814078-0498070.M-CN
Fuses - 0498070.M-CN 814078-0498070.M-CN
Manufacturer: Littelfuse Inc. Win Source Part Number: 814078-0498070.M-CN Mounting Style: Bolt Mount Color: Brown Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 24000 Approvals: UR DC Cold Resistance: 0.00072 Ohms Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) Manufacturer Package: Auto Link Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 70A Breaking Capacity at Rated Voltage: 1kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 814078-0498070.M-CN
Mounting Style: Bolt Mount
Color: Brown
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 24000
Approvals: UR
DC Cold Resistance: 0.00072 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 70A
Breaking Capacity at Rated Voltage: 1kA

Buy Now
Fuses - 0498070.M-CN-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 0498070.M-CN
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0498070.M-CN 814078-0498070.M-CN 0498070.M-CN-ND 0498070.M-CN
Product Name 32V Circuit Protection Fuse Fuses - 0498070.M-CN Fuses Circuit Protection - Fuses
Mounting Bolt Mount Bolt Mount
Unlock Full Specs
to access all available technical data