High Current Fuses Bolt-down 32V Product overview: 0498060.MXTM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.MXTM6-CN
Manufacturer: Littelfuse Inc.
Win Source Part Number: 814077-0498060.MXTM6
Mounting Style: Bolt Mount
Color: Yellow
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow Blow
Melting I2t: 21700
Approvals: UR
DC Cold Resistance: 0.000865 Ohms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
Manufacturer Package: Auto Link
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 60A
Breaking Capacity at Rated Voltage: 1kA
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 60A 32VDC AUTO LINK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0498060.MXTM6-CN | 814077-0498060.MXTM6-CN | 0498060.MXTM6-CN-ND | 0498060.MXTM6-CN |
| Product Name | 32V Circuit Protection Fuse | Fuses - 0498060.MXTM6-CN | Fuses | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount |