Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498060.MXT

Description
This 60 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote
Description
This 60 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0498060.MXT is a 60 A, 32 V DC bolt-down MIDI fuse with a clear nylon composite housing and M5 mounting holes, designed for time-delayed short-circuit protection in automotive applications. It features tin-plated copper terminals, complies with ISO 8820-5:2015, and meets UL 248-1 as a special-purpose fuse. The housing is rated UL 94 HB, and the fuse operates within an environmental temperature range of -40 °C to +125 °C. Typical voltage drop is 0.87 mV at rated current, with a cold resistance of 21.7 mΩ and an I2t value of 21,700 A²s. Mounting torque for M5 terminals is 4.5 Nm ±1 Nm.

Datasheet Summary
Powered by GS/AI

The 0498060.MXT is a 60 A, 32 V DC bolt-down MIDI fuse with a clear nylon composite housing and M5 mounting holes, designed for time-delayed short-circuit protection in automotive applications. It features tin-plated copper terminals, complies with ISO 8820-5:2015, and meets UL 248-1 as a special-purpose fuse. The housing is rated UL 94 HB, and the fuse operates within an environmental temperature range of -40 °C to +125 °C. Typical voltage drop is 0.87 mV at rated current, with a cold resistance of 21.7 mΩ and an I2t value of 21,700 A²s. Mounting torque for M5 terminals is 4.5 Nm ±1 Nm.

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498060.MXT - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498060.MXT
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498060.MXT
This 60 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 60 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Fuses - 0498060.MXT-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 60A 32V Circuit Protection Fuse
139-0498060.MXT
Automotive 60A 32V Circuit Protection Fuse 139-0498060.MXT
Fuse Limiter 60A 32V Bolt Tap 16 X 12 X 8mm Automotive Product overview: 0498060.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.MXT can be used for catalog matching and distributor lookup.

Fuse Limiter 60A 32V Bolt Tap 16 X 12 X 8mm Automotive Product overview: 0498060.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse, 60A, 32VDC - 45967 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse, 60A, 32VDC
45967
Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse, 60A, 32VDC 45967
Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Circuit Protection - Fuses - 0498060.MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498060.MXT
Circuit Protection - Fuses 0498060.MXT
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0498060.MXT 0498060.MXT-ND 139-0498060.MXT 45967 0498060.MXT
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Automotive 60A 32V Circuit Protection Fuse Littelfuse 0498060.MXT Clear MIDI® Bolt-Down Fuse, 60A, 32VDC Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002645023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers