60A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Win Source Part Number: 1361581-0498060.MXM6
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MIDI® 498
Package: Bulk
Package / Case: Auto Link
HTSUS: 8536.10.0040
Size / Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Current Rating (Amps): 60 A
Color: Yellow
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 21700
Approval Agency: UR
DC Cold Resistance: 0.000865 Ohms
California Prop 65: Warning Information
Mounting Type: Bolt Mount
High Current Fuses Bolt-down 32V Product overview: 0498060.MXM6-CN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.MXM6-CN can be used for catalog matching and distributor lookup.
FUSE AUTO 60A 32VDC AUTO LINK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498060.MXM6-CN-ND | 1361581-0498060.MXM6-CN | 139-0498060.MXM6-CN | 0498060.MXM6-CN |
| Product Name | Fuses | Circuit Protection - Fuses | 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount |