This 60 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Win Source Part Number: 991795-0498060.M
Category: Circuit Protection>Fuses
Series: MIDI® 498
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
DC Cold Resistance: 0.00087 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 60 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0498060.Z,0498060,04
Approval Agency: UL
60A 32V Time Delay Fuse, Bolt Down, 41x12x8mm Product overview: 0498060.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498060.M can be used for catalog matching and distributor lookup.
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:60A; Voltage Rating VDC:32V; Product Range:498 Series; Fuse Size:8mm x 16mm x 10mm; Fuse Type:Time Delay; Interrupting Capacity:1000A; Reel Quantity:1000 RoHS Compliant: Yes
FUSE AUTO 60A 32VDC AUTO LINK
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0498060.M | 991795-0498060.M | 139-0498060.M | F3091-ND | 78J1611 | 0498060.M |
| Product Name | MIDI® Time Lag 32V Automotive Bolt-Down Fuse | Circuit Protection - Fuses | 60A 32V Circuit Protection Fuse | Fuses | Automotive Fuse; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Automotive | |||||
| Mounting | Bolt-Down | Bolt Mount | Bolt Mount | |||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts |