Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498050.MXT

Description
This 50 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 50 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498050.MXT - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498050.MXT
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498050.MXT
This 50 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 50 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Fuses - 0498050.MXT-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 50A 32V Circuit Protection Fuse
139-0498050.MXT
Automotive 50A 32V Circuit Protection Fuse 139-0498050.MXT
Fuse Limiter 50A 32V Bolt Tap 16 X 12 X 8mm Automotive Product overview: 0498050.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MXT can be used for catalog matching and distributor lookup.

Fuse Limiter 50A 32V Bolt Tap 16 X 12 X 8mm Automotive Product overview: 0498050.MXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498050.MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse, 50A, 32VDC - 45966 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse, 50A, 32VDC
45966
Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse, 50A, 32VDC 45966
Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Bolt-on space saving fuse for high current wiring protection Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection Interrupting Rating: 1000A @ 32 VDC Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) Clear Housing Material: PA-6/66 Terminal: Tin-plated copper Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses Time delay characteristics Transparent nylon composite cover
  • Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Bolt-on space saving fuse for high current wiring protection
  • Ideal for battery and alternator protection application and other heavy-duty gauge cables requiring ultra-high current protection
  • Interrupting Rating: 1000A @ 32 VDC
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • Clear Housing Material: PA-6/66
  • Terminal: Tin-plated copper
  • Complies with: ISO 8820-5:2003, UL 248 Special Purpose Fuses
  • Time delay characteristics
  • Transparent nylon composite cover
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
0498050.MXT
Circuit Protection - Fuses 0498050.MXT
FUSE AUTO 50A 32VDC AUTO LINK

FUSE AUTO 50A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0498050.MXT 0498050.MXT-ND 139-0498050.MXT 45966 0498050.MXT
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Automotive 50A 32V Circuit Protection Fuse Littelfuse 0498050.MXT Clear MIDI® Bolt-Down Fuse, 50A, 32VDC Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002631017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers