Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498050.MX1M5

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498050.MX1M5 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498050.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498050.MX1M5
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498050.MX1M5-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498050.MX1M5 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498050.MX1M5
Circuit Protection - Fuses 0498050.MX1M5
FUSE AUTO 50A 32VDC AUTO LINK

FUSE AUTO 50A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498050.MX1M5 0498050.MX1M5-ND 0498050.MX1M5
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data