Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498030.MX1M6

Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet
Description
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498030.MX1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498030.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498030.MX1M6
MIDI® Time Lag 32V Automotive Bolt-Down Fuse

MIDI® Time Lag 32V Automotive Bolt-Down Fuse

Fuses - 0498030.MX1M6-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498030.MX1M6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0498030.MX1M6
Circuit Protection - Fuses 0498030.MX1M6
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0498030.MX1M6 0498030.MX1M6-ND 0498030.MX1M6
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers