Littelfuse, Inc. MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498030.M

Description
This 30 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet
Description
This 30 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® Time Lag 32V Automotive Bolt-Down Fuse - 0498030.M - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® Time Lag 32V Automotive Bolt-Down Fuse
0498030.M
MIDI® Time Lag 32V Automotive Bolt-Down Fuse 0498030.M
This 30 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

This 30 A MIDI® fuse employs diffusion pill technology to offer time-delayed protection to high-current wiring harnesses. The bolt-down automotive fuse boasts a compact design, enabling greater circuit protection in less space. Time-delayed Tin-plated copper terminals

Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-0498030.M
Automotive 30A 32V Circuit Protection Fuse 139-0498030.M
Fuse Blade Slow Blow Acting 30A 32V Bolt Threaded Stud 12 X 16mm Glass Filled Thermoplastic Automotive UL Product overview: 0498030.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.M can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 30A 32V Bolt Threaded Stud 12 X 16mm Glass Filled Thermoplastic Automotive UL Product overview: 0498030.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0498030.M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 1740742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740742
Car Fuses 1740742
Wickmann 0498030.M Car Fuse

Wickmann 0498030.M Car Fuse

Supplier's Site
Car Fuses - 1740215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740215
Car Fuses 1740215
Wickmann 0498030.M Car Fuse

Wickmann 0498030.M Car Fuse

Supplier's Site
Circuit Protection - Fuses - 1143153-0498030.M - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1143153-0498030.M
Circuit Protection - Fuses 1143153-0498030.M
Win Source Part Number: 1143153-0498030.M Category: Circuit Protection>Fuses Series: MIDI® 498 Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA DC Cold Resistance: 0.0021 Ohms Standard Package: 1,000 Mounting Type: Bolt Mount Package / Case: Auto Link Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0498030.M,0498030.M -ND,0498030M,F4957 Approval Agency: UL

Win Source Part Number: 1143153-0498030.M
Category: Circuit Protection>Fuses
Series: MIDI® 498
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
DC Cold Resistance: 0.0021 Ohms
Standard Package: 1,000
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.614" L x 0.472" W x 0.315" H (41.00mm x 12.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0498030.M,0498030.M-ND,0498030M,F4957
Approval Agency: UL

Buy Now Datasheet
Fuses - F4957-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0498030.M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0498030.M
Circuit Protection - Fuses 0498030.M
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site
Bolt-Down Fuse, 30A, 32V; Blow Characteristic Littelfuse - 80K6917 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-Down Fuse, 30A, 32V; Blow Characteristic Littelfuse
80K6917
Bolt-Down Fuse, 30A, 32V; Blow Characteristic Littelfuse 80K6917
BOLT-DOWN FUSE, 30A, 32V; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series RoHS Compliant: Yes

BOLT-DOWN FUSE, 30A, 32V; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MIDI 498 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0498030.M 139-0498030.M 1740742 1143153-0498030.M F4957-ND 0498030.M 80K6917
Product Name MIDI® Time Lag 32V Automotive Bolt-Down Fuse Automotive 30A 32V Circuit Protection Fuse Car Fuses Circuit Protection - Fuses Fuses Circuit Protection - Fuses Bolt-Down Fuse, 30A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS; UL UL RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Rated Current 30 amps 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details