Littelfuse, Inc. CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.ZXAG

Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Datasheet
Description
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CablePro® Slo-Blo® 32V Automotive In-Line Fuse - 0496200.ZXAG - Littelfuse, Inc.
Rosemont, IL, United States
CablePro® Slo-Blo® 32V Automotive In-Line Fuse
0496200.ZXAG
CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496200.ZXAG
This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

This 200 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0496200.ZXAG
Product Name CablePro® Slo-Blo® 32V Automotive In-Line Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers