Littelfuse, Inc. CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496175.Z

Description
This 175 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Request a Quote Datasheet
Description
This 175 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CablePro® Slo-Blo® 32V Automotive In-Line Fuse - 0496175.Z - Littelfuse, Inc.
Rosemont, IL, United States
CablePro® Slo-Blo® 32V Automotive In-Line Fuse
0496175.Z
CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496175.Z
This 175 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

This 175 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG

Datasheet
Electrical, Specialty Fuses - 0496175.Z-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0496175.Z-ND
Electrical, Specialty Fuses 0496175.Z-ND
175A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

175A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Fuse, Cablepro, 175A, 32V, Slow Blow; Blow Characteristic Littelfuse - 97J9969 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cablepro, 175A, 32V, Slow Blow; Blow Characteristic Littelfuse
97J9969
Fuse, Cablepro, 175A, 32V, Slow Blow; Blow Characteristic Littelfuse 97J9969
FUSE, CABLEPRO, 175A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:175A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

FUSE, CABLEPRO, 175A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:175A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0496175.Z 0496175.Z-ND 97J9969
Product Name CablePro® Slo-Blo® 32V Automotive In-Line Fuse Electrical, Specialty Fuses Fuse, Cablepro, 175A, 32V, Slow Blow; Blow Characteristic Littelfuse
Fuse Type Automotive Automotive
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details