This 150 A CablePro® automotive inline fuse comes attached to 19 mm2 (4 AWG) FL2G cables or to 19 mm2 (4 AWG) thin-walled irradiated XLPE cables. Both types of cables are rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. Attached to FL2G cables that comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards UL Recognized when attached to FL2G cables Thin-walled irradiated XLPE cables comply with SAE standard for 4 AWG
Fuse Protective 150A Wire 60.8 X 18.3 X 16.8mm Automotive Product overview: 0496150.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0496150.Z can be used for catalog matching and distributor lookup.
150A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)
FUSE, CABLEPRO, 150A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:150A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes
FUSE LINK 150A 32VDC IN-LINE
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0496150.Z | 155-0496150.Z | F4956-ND | 26K8831 | 0496150.Z |
| Product Name | CablePro® Slo-Blo® 32V Automotive In-Line Fuse | Automotive 150A Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, Cablepro, 150A, 32V, Slow Blow; Blow Characteristic Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Automotive | Automotive | |||
| Mounting | Plug-In | ||||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | |
| Rated Voltage | 32 volts | 32 volts | 32 volts |