Littelfuse, Inc. CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496125.Z

Description
This 125 A CablePro® automotive inline fuse comes attached to 13 mm2 (6 AWG) FL2G cables rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards
Request a Quote Datasheet
Description
This 125 A CablePro® automotive inline fuse comes attached to 13 mm2 (6 AWG) FL2G cables rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CablePro® Slo-Blo® 32V Automotive In-Line Fuse - 0496125.Z - Littelfuse, Inc.
Rosemont, IL, United States
CablePro® Slo-Blo® 32V Automotive In-Line Fuse
0496125.Z
CablePro® Slo-Blo® 32V Automotive In-Line Fuse 0496125.Z
This 125 A CablePro® automotive inline fuse comes attached to 13 mm2 (6 AWG) FL2G cables rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards

This 125 A CablePro® automotive inline fuse comes attached to 13 mm2 (6 AWG) FL2G cables rated at 32 V. Similar to a MEGA® 32V fuse, it employs Slo-Blo® technology to deliver time-delayed protection against short circuits. Since CablePro inline fuses are not sealed, apply a shrink tube to this fuse before installing it. FL2G cables comply with SAE J1127 SXT, SAE J1128 TXL, and ISO 6722 standards

Datasheet
Electrical, Specialty Fuses - F4955-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F4955-ND
Electrical, Specialty Fuses F4955-ND
125A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

125A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)

Buy Now Datasheet
Fuse, Cablepro, 125A, 32V, Slow Blow; Blow Characteristic Littelfuse - 82H1713 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cablepro, 125A, 32V, Slow Blow; Blow Characteristic Littelfuse
82H1713
Fuse, Cablepro, 125A, 32V, Slow Blow; Blow Characteristic Littelfuse 82H1713
FUSE, CABLEPRO, 125A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:125A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

FUSE, CABLEPRO, 125A, 32V, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:125A; Voltage Rating VDC:32V; Product Range:CABLEPRO Series; Fuse Size:16.8mm x 60.8mm x 18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0496125.Z F4955-ND 82H1713
Product Name CablePro® Slo-Blo® 32V Automotive In-Line Fuse Electrical, Specialty Fuses Fuse, Cablepro, 125A, 32V, Slow Blow; Blow Characteristic Littelfuse
Fuse Type Automotive Automotive
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data