Littelfuse, Inc. Automotive 40A 32V Circuit Protection Fuse 0495040.UXA

Description
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.UXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.UXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.UXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.UXA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
139-0495040.UXA
Automotive 40A 32V Circuit Protection Fuse 139-0495040.UXA
Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.UXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.UXA can be used for catalog matching and distributor lookup.

Fuse 40A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495040.UXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495040.UXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0495040.UXA-ND - DigiKey
Thief River Falls, MN, United States
40A 32V AC DC Fuse Automotive Holder Auto Link

40A 32V AC DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0495040.UXA
Circuit Protection - Fuses 0495040.UXA
FUSE AUTO 40A 32VAC AUTO LINK

FUSE AUTO 40A 32VAC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0495040.UXA 0495040.UXA-ND 0495040.UXA
Product Name Automotive 40A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data