Littelfuse, Inc. Fuses 0495030.TXA

Description
30A 32V AC DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet
Description
30A 32V AC DC Fuse Automotive Holder Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11143-ND - DigiKey
Thief River Falls, MN, United States
30A 32V AC DC Fuse Automotive Holder Auto Link

30A 32V AC DC Fuse Automotive Holder Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-0495030.TXA
Automotive 30A 32V Circuit Protection Fuse 139-0495030.TXA
Fuse 30A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495030.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495030.TXA can be used for catalog matching and distributor lookup.

Fuse 30A 32V Panel Mount 14.1 X 12 X 27mm Automotive Product overview: 0495030.TXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0495030.TXA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0495030.TXA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0495030.TXA
Circuit Protection - Fuses 0495030.TXA
FUSE AUTO 30A 32VAC AUTO LINK

FUSE AUTO 30A 32VAC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F11143-ND 139-0495030.TXA 0495030.TXA
Product Name Fuses Automotive 30A 32V Circuit Protection Fuse Circuit Protection - Fuses
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details
Fuse - 1116799 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details