Littelfuse, Inc. Fuses - 04941.75NR 04941.75NR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 750893-04941.75NR Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.0903 Approvals: CSA, UR DC Cold Resistance: 0.032 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 90°C Manufacturer Package: 0603 (1608 Metric), Concave Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Current Rating (Amps): 1.75A Breaking Capacity at Rated Voltage: 35A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 750893-04941.75NR Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.0903 Approvals: CSA, UR DC Cold Resistance: 0.032 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 90°C Manufacturer Package: 0603 (1608 Metric), Concave Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Current Rating (Amps): 1.75A Breaking Capacity at Rated Voltage: 35A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 04941.75NR - 750893-04941.75NR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 04941.75NR
750893-04941.75NR
Fuses - 04941.75NR 750893-04941.75NR
Manufacturer: Littelfuse Inc. Win Source Part Number: 750893-04941.75NR Packaging: Tape and Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32V Voltage Rating - DC: 32V Response Time: Fast Blow Melting I2t: 0.0903 Approvals: CSA, UR DC Cold Resistance: 0.032 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 90°C Manufacturer Package: 0603 (1608 Metric), Concave Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Current Rating (Amps): 1.75A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 750893-04941.75NR
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 0.0903
Approvals: CSA, UR
DC Cold Resistance: 0.032 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 90°C
Manufacturer Package: 0603 (1608 Metric), Concave
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Current Rating (Amps): 1.75A
Breaking Capacity at Rated Voltage: 35A

Buy Now
Fuses - 04941.75NR-ND - DigiKey
Thief River Falls, MN, United States
1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

1.75A 32V AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric), Concave

Buy Now Datasheet
Singapore, Singapore
SMD 1.75A 32V Circuit Protection Fuse
139-04941.75NR
SMD 1.75A 32V Circuit Protection Fuse 139-04941.75NR
Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NR can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 1.75A 32V SMD Solder Pad 0603 T/R CSA/UL Product overview: 04941.75NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.75A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.75A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04941.75NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 04941.75NR
FUSE BRD MT 1.75A 32VAC 32VDC

FUSE BRD MT 1.75A 32VAC 32VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 750893-04941.75NR 04941.75NR-ND 139-04941.75NR 04941.75NR
Product Name Fuses - 04941.75NR Fuses SMD 1.75A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details