Littelfuse, Inc. SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse 04941.75

Description
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet
Description
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse - 04941.75 - Littelfuse, Inc.
Rosemont, IL, United States
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse
04941.75
SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse 04941.75
The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

The 494 Series Fast-Acting SMF is ultra small thin-film device designed for secondary protection of circuits used in space constrained applications such as hand-held portable electronic devices. Complies with electronic industry environmental standards for lead reduction Product is compatible with lead-free solders and higher temperature profiles High performance materials provide improved performance in elevated ambient temperature applications Product is marked on top surface with code to allow amperage-rating identification without testing Low profile for height sensitive applications Flat top surface for pick-and-place operations Element-covering material is resistant to industry standard cleaning operations Mounting pad and electrical performance are identical to Littelfuse 431 and 434 Series products Alloy-based element construction provides superior inrush withstand characteristics (I²t) over ceramic or glass-based 0603 fuse products

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 04941.75
Product Name SlimLine Lead-Free 0603 Fast-Acting Thin-Film Fuse
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625225 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers